ITG Electronics, Inc. Z=60Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead CI201209A-600-1

Description
Z=60Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=60Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=60Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead - CI201209A-600-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=60Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead
CI201209A-600-1
Z=60Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead CI201209A-600-1
Z=60Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead

Z=60Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI201209A-600-1
Product Name Z=60Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 60 ohms
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176748-5 - TE Connectivity
Specs
Impedance 11 ohms
DCR 0.0100 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.068uH 200MHz 0.6A Inductor and Choke - 71-0603CS-68NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP1JFTTD121PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers