ITG Electronics, Inc. Z=1000Ohm@100MHz, 25%, 0.55Ohm, 300mAmp Max. SMD Ferrite Bead CB160808A-102-1

Description
Z=1000Ohm@100MHz, 25%, 0.55Ohm, 300mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=1000Ohm@100MHz, 25%, 0.55Ohm, 300mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=1000Ohm@100MHz, 25%, 0.55Ohm, 300mAmp Max. SMD Ferrite Bead - CB160808A-102-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=1000Ohm@100MHz, 25%, 0.55Ohm, 300mAmp Max. SMD Ferrite Bead
CB160808A-102-1
Z=1000Ohm@100MHz, 25%, 0.55Ohm, 300mAmp Max. SMD Ferrite Bead CB160808A-102-1
Z=1000Ohm@100MHz, 25%, 0.55Ohm, 300mAmp Max. SMD Ferrite Bead

Z=1000Ohm@100MHz, 25%, 0.55Ohm, 300mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CB160808A-102-1
Product Name Z=1000Ohm@100MHz, 25%, 0.55Ohm, 300mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176486-8 - TE Connectivity
Specs
Impedance 1500 ohms
DCR 0.7000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0603HP-1N8XJLW - 1195722-0603HP-1N8XJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0018 microH
View Details
2 suppliers
Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 50 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers