ITG Electronics, Inc. Z=1500Ohm@100MHz, 25%, 0.3Ohm, 1000mAmp Max. SMD Ferrite Bead CI201209A-152-1

Description
Z=1500Ohm@100MHz, 25%, 0.3Ohm, 1000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=1500Ohm@100MHz, 25%, 0.3Ohm, 1000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=1500Ohm@100MHz, 25%, 0.3Ohm, 1000mAmp Max. SMD Ferrite Bead - CI201209A-152-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=1500Ohm@100MHz, 25%, 0.3Ohm, 1000mAmp Max. SMD Ferrite Bead
CI201209A-152-1
Z=1500Ohm@100MHz, 25%, 0.3Ohm, 1000mAmp Max. SMD Ferrite Bead CI201209A-152-1
Z=1500Ohm@100MHz, 25%, 0.3Ohm, 1000mAmp Max. SMD Ferrite Bead

Z=1500Ohm@100MHz, 25%, 0.3Ohm, 1000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI201209A-152-1
Product Name Z=1500Ohm@100MHz, 25%, 0.3Ohm, 1000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 1500 ohms
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2455696P - RS Components, Ltd.
Specs
Impedance 120 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0603HP-R33XJLW - 1033823-0603HP-R33XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 10 to 2000 ohms
Standards and Certifications RoHS
View Details