ITG Electronics, Inc. Z=120Ohm@100MHz, 25%, 0.015Ohm, 5000mAmp Max. SMD Ferrite Bead CI201209A-121-3

Description
Z=120Ohm@100MHz, 25%, 0.015Ohm, 5000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=120Ohm@100MHz, 25%, 0.015Ohm, 5000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=120Ohm@100MHz, 25%, 0.015Ohm, 5000mAmp Max. SMD Ferrite Bead - CI201209A-121-3 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=120Ohm@100MHz, 25%, 0.015Ohm, 5000mAmp Max. SMD Ferrite Bead
CI201209A-121-3
Z=120Ohm@100MHz, 25%, 0.015Ohm, 5000mAmp Max. SMD Ferrite Bead CI201209A-121-3
Z=120Ohm@100MHz, 25%, 0.015Ohm, 5000mAmp Max. SMD Ferrite Bead

Z=120Ohm@100MHz, 25%, 0.015Ohm, 5000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI201209A-121-3
Product Name Z=120Ohm@100MHz, 25%, 0.015Ohm, 5000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 120 ohms
DCR 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2455704 - RS Components, Ltd.
Specs
Impedance 220 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0.016uH 250MHz 0.85A Inductor and Choke - 71-0402HP-16NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers