ITG Electronics, Inc. Z=120Ohm@100MHz, 25%, 0.012Ohm, 6000mAmp Max. SMD Ferrite Bead CI321611A-121-2

Description
Z=120Ohm@100MHz, 25%, 0.012Ohm, 6000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=120Ohm@100MHz, 25%, 0.012Ohm, 6000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=120Ohm@100MHz, 25%, 0.012Ohm, 6000mAmp Max. SMD Ferrite Bead - CI321611A-121-2 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=120Ohm@100MHz, 25%, 0.012Ohm, 6000mAmp Max. SMD Ferrite Bead
CI321611A-121-2
Z=120Ohm@100MHz, 25%, 0.012Ohm, 6000mAmp Max. SMD Ferrite Bead CI321611A-121-2
Z=120Ohm@100MHz, 25%, 0.012Ohm, 6000mAmp Max. SMD Ferrite Bead

Z=120Ohm@100MHz, 25%, 0.012Ohm, 6000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI321611A-121-2
Product Name Z=120Ohm@100MHz, 25%, 0.012Ohm, 6000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 120 ohms
DCR 0.0120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176749-0 - TE Connectivity
Specs
Impedance 220 ohms
DCR 0.0550 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-171 0201AF-171XKRW - Coilcraft, Inc.
Specs
Impedance 911 ohms
DCR 0.8600 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers