ITG Electronics, Inc. Z=31Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead CI321611A-310-1

Description
Z=31Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=31Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=31Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead - CI321611A-310-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=31Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead
CI321611A-310-1
Z=31Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead CI321611A-310-1
Z=31Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead

Z=31Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI321611A-310-1
Product Name Z=31Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 31 ohms
DCR 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176747-0 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.0400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
250MHz 400mA Inductor and Choke - 71-0402CS-27NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers