ITG Electronics, Inc. Z=150Ohm@100MHz, 25%, 0.2Ohm, 300mAmp Max. SMD Ferrite Bead CB201209A-151-1

Description
Z=150Ohm@100MHz, 25%, 0.2Ohm, 300mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=150Ohm@100MHz, 25%, 0.2Ohm, 300mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=150Ohm@100MHz, 25%, 0.2Ohm, 300mAmp Max. SMD Ferrite Bead - CB201209A-151-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=150Ohm@100MHz, 25%, 0.2Ohm, 300mAmp Max. SMD Ferrite Bead
CB201209A-151-1
Z=150Ohm@100MHz, 25%, 0.2Ohm, 300mAmp Max. SMD Ferrite Bead CB201209A-151-1
Z=150Ohm@100MHz, 25%, 0.2Ohm, 300mAmp Max. SMD Ferrite Bead

Z=150Ohm@100MHz, 25%, 0.2Ohm, 300mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CB201209A-151-1
Product Name Z=150Ohm@100MHz, 25%, 0.2Ohm, 300mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176492-0 - TE Connectivity
Specs
Impedance 150 ohms
DCR 0.6000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0603AF-103XJEW - 904636-0603AF-103XJEW - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers