ITG Electronics, Inc. Z=600Ohm@100MHz, 25%, 0.6Ohm, 300mAmp Max. SMD Ferrite Bead CB100505A-601-2

Description
Z=600Ohm@100MHz, 25%, 0.6Ohm, 300mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=600Ohm@100MHz, 25%, 0.6Ohm, 300mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=600Ohm@100MHz, 25%, 0.6Ohm, 300mAmp Max. SMD Ferrite Bead - CB100505A-601-2 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=600Ohm@100MHz, 25%, 0.6Ohm, 300mAmp Max. SMD Ferrite Bead
CB100505A-601-2
Z=600Ohm@100MHz, 25%, 0.6Ohm, 300mAmp Max. SMD Ferrite Bead CB100505A-601-2
Z=600Ohm@100MHz, 25%, 0.6Ohm, 300mAmp Max. SMD Ferrite Bead

Z=600Ohm@100MHz, 25%, 0.6Ohm, 300mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CB100505A-601-2
Product Name Z=600Ohm@100MHz, 25%, 0.6Ohm, 300mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176491-1 - TE Connectivity
Specs
Impedance 220 ohms
DCR 0.7500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0.078uH 344Ohm 7.9MHz Inductor and Choke - 71-0402AF-780XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details