ITG Electronics, Inc. Z=52Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead CI321611A-520-1

Description
Z=52Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=52Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=52Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead - CI321611A-520-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=52Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead
CI321611A-520-1
Z=52Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead CI321611A-520-1
Z=52Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead

Z=52Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI321611A-520-1
Product Name Z=52Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 52 ohms
DCR 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176495-3 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.3000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0.072uH 311Ohm 7.9MHz Inductor and Choke - 71-0402AF-720XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers