ITG Electronics, Inc. Z=120Ohm@100MHz, 25%, 0.04Ohm, 2000mAmp Max. SMD Ferrite Bead CI160808A-121-1

Description
Z=120Ohm@100MHz, 25%, 0.04Ohm, 2000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=120Ohm@100MHz, 25%, 0.04Ohm, 2000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=120Ohm@100MHz, 25%, 0.04Ohm, 2000mAmp Max. SMD Ferrite Bead - CI160808A-121-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=120Ohm@100MHz, 25%, 0.04Ohm, 2000mAmp Max. SMD Ferrite Bead
CI160808A-121-1
Z=120Ohm@100MHz, 25%, 0.04Ohm, 2000mAmp Max. SMD Ferrite Bead CI160808A-121-1
Z=120Ohm@100MHz, 25%, 0.04Ohm, 2000mAmp Max. SMD Ferrite Bead

Z=120Ohm@100MHz, 25%, 0.04Ohm, 2000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI160808A-121-1
Product Name Z=120Ohm@100MHz, 25%, 0.04Ohm, 2000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 120 ohms
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - BMB2A0470LN2-ND - DigiKey
Specs
DCR 0.2000 ohms
Rated DC Current 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
0402AF Ferrite Chip Inductors - 0402AF-560 0402AF-560XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Inductor and Choke - 841-CZP2AFTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers