ITG Electronics, Inc. Datasheets for Gate Drive Transformers

Gate drive transformers are used to modify the voltage level to a gate. They also provide impedance matching and voltage isolation.
Gate Drive Transformers: Learn more

Product Name Notes
1:1:1 Turns Ratio, 0.247uH Primary Inductance, 25%, 40mOhm DCR Max. 200Vdc Rated. DIP Transformer
1:1:1 Turns Ratio, 0.247uH Primary Inductance, 25%, 40mOhm DCR Max. 4500Vdc Rated. DIP Transformer
1:1:1 Turns Ratio, 0.45uH Primary Inductance, 25%, 100mOhm DCR Max. 4500Vdc Rated. DIP Transformer
1:1:1 Turns Ratio, 0.686uH Primary Inductance, 25%, 780mOhm DCR Max. 4500Vdc Rated. DIP Transformer
1:1:1 Turns Ratio, 0.99uH Primary Inductance, 25%, 70mOhm DCR Max. 200Vdc Rated. DIP Transformer
1:1:1 Turns Ratio, 0.99uH Primary Inductance, 25%, 70mOhm DCR Max. 4500Vdc Rated. DIP Transformer
1:1:1 Turns Ratio, 2.22uH Primary Inductance, 25%, 200mOhm DCR Max. 200Vdc Rated. DIP Transformer
1:1:1 Turns Ratio, 2.22uH Primary Inductance, 25%, 200mOhm DCR Max. 4500Vdc Rated. DIP Transforme
1:1:1 Turns Ratio, 2.22uH Primary Inductance, 25%, 200mOhm DCR Max. 4500Vdc Rated. DIP Transformer
1:1:1 Turns Ratio, 2.7uH Primary Inductance, 25%, 300mOhm DCR Max. 200Vdc Rated. DIP Transformer
1:1:1 Turns Ratio, 2.7uH Primary Inductance, 25%, 300mOhm DCR Max. 4500Vdc Rated. DIP Transformer
1:1:1 Turns Ratio, 3.96uH Primary Inductance, 25%, 500mOhm DCR Max. 200Vdc Rated. DIP Transformer
1:1:1 Turns Ratio, 3.96uH Primary Inductance, 25%, 500mOhm DCR Max. 4500Vdc Rated. DIP Transformer
1:1:1 Turns Ratio, 6.18uH Primary Inductance, 25%, 1000mOhm DCR Max. 200Vdc Rated. DIP Transformer
1:1:1 Turns Ratio, 6.18uH Primary Inductance, 25%, 1000mOhm DCR Max. 4500Vdc Rated. DIP Transformer
1:1:1 Turns Ratio, 8.91uH Primary Inductance, 25%, 2700mOhm DCR Max. 200Vdc Rated. DIP Transformer
1:1:1 Turns Ratio, 8.91uH Primary Inductance, 25%, 2700mOhm DCR Max. 4500Vdc Rated. DIP Transformer
1:2.5:2.5 Turns Ratio, 0.039uH Primary Inductance, 25%, 40mOhm DCR Max. 200Vdc Rated. DIP Transformer
1:2.5:2.5 Turns Ratio, 0.039uH Primary Inductance, 25%, 40mOhm DCR Max. 4500Vdc Rated. DIP Transformer
1:2.5:2.5 Turns Ratio, 0.158uH Primary Inductance, 25%, 70mOhm DCR Max. 200Vdc Rated. DIP Transformer
1:2.5:2.5 Turns Ratio, 0.158uH Primary Inductance, 25%, 70mOhm DCR Max. 4500Vdc Rated. DIP Transformer
1:2.5:2.5 Turns Ratio, 0.356uH Primary Inductance, 25%, 200mOhm DCR Max. 200Vdc Rated. DIP Transform
1:2.5:2.5 Turns Ratio, 0.356uH Primary Inductance, 25%, 200mOhm DCR Max. 200Vdc Rated. DIP Transformer
1:2.5:2.5 Turns Ratio, 0.356uH Primary Inductance, 25%, 200mOhm DCR Max. 4500Vdc Rated. DIP Transformer
1:2.5:2.5 Turns Ratio, 0.634uH Primary Inductance, 25%, 450mOhm DCR Max. 200Vdc Rated. DIP Transformer
1:2.5:2.5 Turns Ratio, 0.634uH Primary Inductance, 25%, 450mOhm DCR Max. 4500Vdc Rated. DIP Transformer
1:2.5:2.5 Turns Ratio, 0.99uH Primary Inductance, 25%, 900mOhm DCR Max. 200Vdc Rated. DIP Transformer
1:2.5:2.5 Turns Ratio, 0.99uH Primary Inductance, 25%, 900mOhm DCR Max. 4500Vdc Rated. DIP Transformer
1:2.5:2.5 Turns Ratio, 1.42uH Primary Inductance, 25%, 2500mOhm DCR Max. 200Vdc Rated. DIP Transformer
1:2.5:2.5 Turns Ratio, 1.42uH Primary Inductance, 25%, 2500mOhm DCR Max. 4500Vdc Rated. DIP Transformer