ITG Electronics, Inc. Z=100Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead CI321611A-101-1

Description
Z=100Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=100Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=100Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead - CI321611A-101-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=100Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead
CI321611A-101-1
Z=100Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead CI321611A-101-1
Z=100Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead

Z=100Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI321611A-101-1
Product Name Z=100Ohm@100MHz, 25%, 0.04Ohm, 3000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 100 ohms
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - A129534TR-ND - DigiKey
Specs
DCR 0.4000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.068uH 200MHz 0.6A Inductor and Choke - 71-0603CS-68NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers