ITG Electronics, Inc. Datasheets for Signal Transformers
Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Signal Transformers: Learn more
| Product Name | Notes |
|---|---|
| 180uH, 0.87mOhm SMD Transformer | |
| 1:100 Turn Ratio, 29mH, 25%, 1.10Ohm Max, 25A Max Sensed Current. DIP Transformer | |
| 1:125 Turn Ratio, 46mH, 25%, 1.35Ohm Max, 25A Max Sensed Current. DIP Transformer | |
| 1:140 Turn Ratio, 59mH, 25%, 1.7Ohm Max, 25A Max Sensed Current. DIP Transformer | |
| 1:150 Turn Ratio, 66mH, 25%, 1.9Ohm Max, 25A Max Sensed Current. DIP Transformer | |
| 1:1:1 Turns Ratio, 0.247uH Primary Inductance, 25%, 40mOhm DCR Max. 200Vdc Rated. DIP Transformer | |
| 1:1:1 Turns Ratio, 0.247uH Primary Inductance, 25%, 40mOhm DCR Max. 4500Vdc Rated. DIP Transformer | |
| 1:1:1 Turns Ratio, 0.45uH Primary Inductance, 25%, 100mOhm DCR Max. 4500Vdc Rated. DIP Transformer | |
| 1:1:1 Turns Ratio, 0.686uH Primary Inductance, 25%, 780mOhm DCR Max. 4500Vdc Rated. DIP Transformer | |
| 1:1:1 Turns Ratio, 0.99uH Primary Inductance, 25%, 70mOhm DCR Max. 200Vdc Rated. DIP Transformer | |
| 1:1:1 Turns Ratio, 0.99uH Primary Inductance, 25%, 70mOhm DCR Max. 4500Vdc Rated. DIP Transformer | |
| 1:1:1 Turns Ratio, 2.22uH Primary Inductance, 25%, 200mOhm DCR Max. 200Vdc Rated. DIP Transformer | |
| 1:1:1 Turns Ratio, 2.22uH Primary Inductance, 25%, 200mOhm DCR Max. 4500Vdc Rated. DIP Transforme | |
| 1:1:1 Turns Ratio, 2.22uH Primary Inductance, 25%, 200mOhm DCR Max. 4500Vdc Rated. DIP Transformer | |
| 1:1:1 Turns Ratio, 2.7uH Primary Inductance, 25%, 300mOhm DCR Max. 200Vdc Rated. DIP Transformer | |
| 1:1:1 Turns Ratio, 2.7uH Primary Inductance, 25%, 300mOhm DCR Max. 4500Vdc Rated. DIP Transformer | |
| 1:1:1 Turns Ratio, 3.96uH Primary Inductance, 25%, 500mOhm DCR Max. 200Vdc Rated. DIP Transformer | |
| 1:1:1 Turns Ratio, 3.96uH Primary Inductance, 25%, 500mOhm DCR Max. 4500Vdc Rated. DIP Transformer | |
| 1:1:1 Turns Ratio, 6.18uH Primary Inductance, 25%, 1000mOhm DCR Max. 200Vdc Rated. DIP Transformer | |
| 1:1:1 Turns Ratio, 6.18uH Primary Inductance, 25%, 1000mOhm DCR Max. 4500Vdc Rated. DIP Transformer | |
| 1:1:1 Turns Ratio, 8.91uH Primary Inductance, 25%, 2700mOhm DCR Max. 200Vdc Rated. DIP Transformer | |
| 1:1:1 Turns Ratio, 8.91uH Primary Inductance, 25%, 2700mOhm DCR Max. 4500Vdc Rated. DIP Transformer | |
| 1:2.5:2.5 Turns Ratio, 0.039uH Primary Inductance, 25%, 40mOhm DCR Max. 200Vdc Rated. DIP Transformer | |
| 1:2.5:2.5 Turns Ratio, 0.039uH Primary Inductance, 25%, 40mOhm DCR Max. 4500Vdc Rated. DIP Transformer | |
| 1:2.5:2.5 Turns Ratio, 0.158uH Primary Inductance, 25%, 70mOhm DCR Max. 200Vdc Rated. DIP Transformer | |
| 1:2.5:2.5 Turns Ratio, 0.158uH Primary Inductance, 25%, 70mOhm DCR Max. 4500Vdc Rated. DIP Transformer | |
| 1:2.5:2.5 Turns Ratio, 0.356uH Primary Inductance, 25%, 200mOhm DCR Max. 200Vdc Rated. DIP Transform | |
| 1:2.5:2.5 Turns Ratio, 0.356uH Primary Inductance, 25%, 200mOhm DCR Max. 200Vdc Rated. DIP Transformer | |
| 1:2.5:2.5 Turns Ratio, 0.356uH Primary Inductance, 25%, 200mOhm DCR Max. 4500Vdc Rated. DIP Transformer | |
| 1:2.5:2.5 Turns Ratio, 0.634uH Primary Inductance, 25%, 450mOhm DCR Max. 200Vdc Rated. DIP Transformer | |
| 1:2.5:2.5 Turns Ratio, 0.634uH Primary Inductance, 25%, 450mOhm DCR Max. 4500Vdc Rated. DIP Transformer | |
| 1:2.5:2.5 Turns Ratio, 0.99uH Primary Inductance, 25%, 900mOhm DCR Max. 200Vdc Rated. DIP Transformer | |
| 1:2.5:2.5 Turns Ratio, 0.99uH Primary Inductance, 25%, 900mOhm DCR Max. 4500Vdc Rated. DIP Transformer | |
| 1:2.5:2.5 Turns Ratio, 1.42uH Primary Inductance, 25%, 2500mOhm DCR Max. 200Vdc Rated. DIP Transformer | |
| 1:2.5:2.5 Turns Ratio, 1.42uH Primary Inductance, 25%, 2500mOhm DCR Max. 4500Vdc Rated. DIP Transformer | |
| 1:200 Turn Ratio, 118mH, 25%, 3.4Ohm Max, 25A Max Sensed Current. DIP Transformer | |
| 1:250 Turn Ratio, 184mH, 25%, 5.65Ohm Max, 25A Max Sensed Current. DIP Transformer | |
| 1:70 Turn Ratio, 14mH, 25%, 0.6Ohm Max, 25A Max Sensed Current. DIP Transformer | |
| 2,000uH, 5.5mOhm SMD Transformer | |
| 3,000uH, 6.5mOhm SMD Transformer | |
| 320uH, 1.14mOhm SMD Transformer | |
| 500uH, 1.5mOhm SMD Transformer | |
| 720uH, 1.75mOhm SMD Transformer | |
| 80uH, 0.55mOhm SMD Current sense Transformer | |
| 980uH, 4.75mOhm SMD Transformer | |
| SMD Balun RF Transformer, 2.0dB max | |
| SMD Balun RF Transformer, 3.5dB Max. | |
| SMD Balun RF Transformer | |
| Z=50Ohm@40-860MHz, 0.85Ohm, 100mAmp Max. SMD 0805 Transformer | |
| Z=75Ohm@50-870MHz, SMD 0805 Transformer |