ITG Electronics, Inc. Z=80Ohm@100MHz, 25%, 0.15Ohm, 400mAmp Max. SMD Ferrite Bead CB160808A-800-1

Description
Z=80Ohm@100MHz, 25%, 0.15Ohm, 400mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=80Ohm@100MHz, 25%, 0.15Ohm, 400mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=80Ohm@100MHz, 25%, 0.15Ohm, 400mAmp Max. SMD Ferrite Bead - CB160808A-800-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=80Ohm@100MHz, 25%, 0.15Ohm, 400mAmp Max. SMD Ferrite Bead
CB160808A-800-1
Z=80Ohm@100MHz, 25%, 0.15Ohm, 400mAmp Max. SMD Ferrite Bead CB160808A-800-1
Z=80Ohm@100MHz, 25%, 0.15Ohm, 400mAmp Max. SMD Ferrite Bead

Z=80Ohm@100MHz, 25%, 0.15Ohm, 400mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CB160808A-800-1
Product Name Z=80Ohm@100MHz, 25%, 0.15Ohm, 400mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176747-3 - TE Connectivity
Specs
Impedance 100 ohms
DCR 0.0600 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-0603CS-56NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers