ITG Electronics, Inc. Z=125 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead AB035045B-33

Description
Z=125 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
Datasheet
Description
Z=125 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=125 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead - AB035045B-33 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=125 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
AB035045B-33
Z=125 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead AB035045B-33
Z=125 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead

Z=125 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number AB035045B-33
Product Name Z=125 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
Technology Ferrite Bead
Impedance 125 ohms
DCR 0.0 ohms
Rated DC Current 0.0 milliamps
Operating Temperature -55 to 130 C (-67 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC2AY0100ANTR-ND - DigiKey
Specs
DCR 0.2000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.25uH 100MHz 0.12A Inductor and Choke - 71-0603CS-R25XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers