ITG Electronics, Inc. Datasheets for Board Mount Transformers
Board mount transformers are transformers designed to be embedded in or mounted on computer boards.
Board Mount Transformers: Learn more
| Product Name | Notes |
|---|---|
| 180uH, 0.87mOhm SMD Transformer | |
| 1:100 Turn Ratio, 29mH, 25%, 1.10Ohm Max, 25A Max Sensed Current. DIP Transformer | |
| 1:125 Turn Ratio, 46mH, 25%, 1.35Ohm Max, 25A Max Sensed Current. DIP Transformer | |
| 1:140 Turn Ratio, 59mH, 25%, 1.7Ohm Max, 25A Max Sensed Current. DIP Transformer | |
| 1:150 Turn Ratio, 66mH, 25%, 1.9Ohm Max, 25A Max Sensed Current. DIP Transformer | |
| 1:1:1 Turns Ratio, 0.247uH Primary Inductance, 25%, 40mOhm DCR Max. 200Vdc Rated. DIP Transformer | |
| 1:1:1 Turns Ratio, 0.247uH Primary Inductance, 25%, 40mOhm DCR Max. 4500Vdc Rated. DIP Transformer | |
| 1:1:1 Turns Ratio, 0.45uH Primary Inductance, 25%, 100mOhm DCR Max. 4500Vdc Rated. DIP Transformer | |
| 1:1:1 Turns Ratio, 0.686uH Primary Inductance, 25%, 780mOhm DCR Max. 4500Vdc Rated. DIP Transformer | |
| 1:1:1 Turns Ratio, 0.99uH Primary Inductance, 25%, 70mOhm DCR Max. 200Vdc Rated. DIP Transformer | |
| 1:1:1 Turns Ratio, 0.99uH Primary Inductance, 25%, 70mOhm DCR Max. 4500Vdc Rated. DIP Transformer | |
| 1:1:1 Turns Ratio, 2.22uH Primary Inductance, 25%, 200mOhm DCR Max. 200Vdc Rated. DIP Transformer | |
| 1:1:1 Turns Ratio, 2.22uH Primary Inductance, 25%, 200mOhm DCR Max. 4500Vdc Rated. DIP Transforme | |
| 1:1:1 Turns Ratio, 2.22uH Primary Inductance, 25%, 200mOhm DCR Max. 4500Vdc Rated. DIP Transformer | |
| 1:1:1 Turns Ratio, 2.7uH Primary Inductance, 25%, 300mOhm DCR Max. 200Vdc Rated. DIP Transformer | |
| 1:1:1 Turns Ratio, 2.7uH Primary Inductance, 25%, 300mOhm DCR Max. 4500Vdc Rated. DIP Transformer | |
| 1:1:1 Turns Ratio, 3.96uH Primary Inductance, 25%, 500mOhm DCR Max. 200Vdc Rated. DIP Transformer | |
| 1:1:1 Turns Ratio, 3.96uH Primary Inductance, 25%, 500mOhm DCR Max. 4500Vdc Rated. DIP Transformer | |
| 1:1:1 Turns Ratio, 6.18uH Primary Inductance, 25%, 1000mOhm DCR Max. 200Vdc Rated. DIP Transformer | |
| 1:1:1 Turns Ratio, 6.18uH Primary Inductance, 25%, 1000mOhm DCR Max. 4500Vdc Rated. DIP Transformer | |
| 1:1:1 Turns Ratio, 8.91uH Primary Inductance, 25%, 2700mOhm DCR Max. 200Vdc Rated. DIP Transformer | |
| 1:1:1 Turns Ratio, 8.91uH Primary Inductance, 25%, 2700mOhm DCR Max. 4500Vdc Rated. DIP Transformer | |
| 1:2.5:2.5 Turns Ratio, 0.039uH Primary Inductance, 25%, 40mOhm DCR Max. 200Vdc Rated. DIP Transformer | |
| 1:2.5:2.5 Turns Ratio, 0.039uH Primary Inductance, 25%, 40mOhm DCR Max. 4500Vdc Rated. DIP Transformer | |
| 1:2.5:2.5 Turns Ratio, 0.158uH Primary Inductance, 25%, 70mOhm DCR Max. 200Vdc Rated. DIP Transformer | |
| 1:2.5:2.5 Turns Ratio, 0.158uH Primary Inductance, 25%, 70mOhm DCR Max. 4500Vdc Rated. DIP Transformer | |
| 1:2.5:2.5 Turns Ratio, 0.356uH Primary Inductance, 25%, 200mOhm DCR Max. 200Vdc Rated. DIP Transform | |
| 1:2.5:2.5 Turns Ratio, 0.356uH Primary Inductance, 25%, 200mOhm DCR Max. 200Vdc Rated. DIP Transformer | |
| 1:2.5:2.5 Turns Ratio, 0.356uH Primary Inductance, 25%, 200mOhm DCR Max. 4500Vdc Rated. DIP Transformer | |
| 1:2.5:2.5 Turns Ratio, 0.634uH Primary Inductance, 25%, 450mOhm DCR Max. 200Vdc Rated. DIP Transformer | |
| 1:2.5:2.5 Turns Ratio, 0.634uH Primary Inductance, 25%, 450mOhm DCR Max. 4500Vdc Rated. DIP Transformer | |
| 1:2.5:2.5 Turns Ratio, 0.99uH Primary Inductance, 25%, 900mOhm DCR Max. 200Vdc Rated. DIP Transformer | |
| 1:2.5:2.5 Turns Ratio, 0.99uH Primary Inductance, 25%, 900mOhm DCR Max. 4500Vdc Rated. DIP Transformer | |
| 1:2.5:2.5 Turns Ratio, 1.42uH Primary Inductance, 25%, 2500mOhm DCR Max. 200Vdc Rated. DIP Transformer | |
| 1:2.5:2.5 Turns Ratio, 1.42uH Primary Inductance, 25%, 2500mOhm DCR Max. 4500Vdc Rated. DIP Transformer | |
| 1:200 Turn Ratio, 118mH, 25%, 3.4Ohm Max, 25A Max Sensed Current. DIP Transformer | |
| 1:250 Turn Ratio, 184mH, 25%, 5.65Ohm Max, 25A Max Sensed Current. DIP Transformer | |
| 1:70 Turn Ratio, 14mH, 25%, 0.6Ohm Max, 25A Max Sensed Current. DIP Transformer | |
| 2,000uH, 5.5mOhm SMD Transformer | |
| 3,000uH, 6.5mOhm SMD Transformer | |
| 320uH, 1.14mOhm SMD Transformer | |
| 500uH, 1.5mOhm SMD Transformer | |
| 720uH, 1.75mOhm SMD Transformer | |
| 80uH, 0.55mOhm SMD Current sense Transformer | |
| 980uH, 4.75mOhm SMD Transformer | |
| SMD Balun RF Transformer, 2.0dB max | |
| SMD Balun RF Transformer, 3.5dB Max. | |
| SMD Balun RF Transformer | |
| Z=50Ohm@40-860MHz, 0.85Ohm, 100mAmp Max. SMD 0805 Transformer | |
| Z=75Ohm@50-870MHz, SMD 0805 Transformer |