ITG Electronics, Inc. Z=17Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead CI201209A-170-2

Description
Z=17Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=17Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=17Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead - CI201209A-170-2 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=17Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead
CI201209A-170-2
Z=17Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead CI201209A-170-2
Z=17Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead

Z=17Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI201209A-170-2
Product Name Z=17Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 17 ohms
DCR 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - BMB1J1000AN2-ND - DigiKey
Specs
DCR 1 ohms
Rated DC Current 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
250MHz 700mA Inductor and Choke - 71-0603CS-24NXJLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers