ITG Electronics, Inc. Z=22Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead CI160808A-220-1

Description
Z=22Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=22Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=22Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead - CI160808A-220-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=22Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead
CI160808A-220-1
Z=22Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead CI160808A-220-1
Z=22Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead

Z=22Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI160808A-220-1
Product Name Z=22Ohm@100MHz, 25%, 0.008Ohm, 6000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 22 ohms
DCR 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176487-1 - TE Connectivity
Specs
Impedance 300 ohms
DCR 0.0500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-821 0402DF-821XJRW - Coilcraft, Inc.
Specs
Impedance 6800 ohms
DCR 1.48 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Inductor and Choke - 841-CZB1JGTTD152P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers