ITG Electronics, Inc. Z=30Ohm@100MHz, 25%, 0.01Ohm, 5000mAmp Max. SMD Ferrite Bead CI160808A-300-2

Description
Z=30Ohm@100MHz, 25%, 0.01Ohm, 5000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=30Ohm@100MHz, 25%, 0.01Ohm, 5000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=30Ohm@100MHz, 25%, 0.01Ohm, 5000mAmp Max. SMD Ferrite Bead - CI160808A-300-2 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=30Ohm@100MHz, 25%, 0.01Ohm, 5000mAmp Max. SMD Ferrite Bead
CI160808A-300-2
Z=30Ohm@100MHz, 25%, 0.01Ohm, 5000mAmp Max. SMD Ferrite Bead CI160808A-300-2
Z=30Ohm@100MHz, 25%, 0.01Ohm, 5000mAmp Max. SMD Ferrite Bead

Z=30Ohm@100MHz, 25%, 0.01Ohm, 5000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI160808A-300-2
Product Name Z=30Ohm@100MHz, 25%, 0.01Ohm, 5000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 30 ohms
DCR 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176745-8 - TE Connectivity
Specs
Impedance 150 ohms
DCR 0.1200 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0402DF Ferrite Chip Inductors - 0402DF-770 0402DF-770XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers