ITG Electronics, Inc. Z=30Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead CI201209A-300-1

Description
Z=30Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=30Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=30Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead - CI201209A-300-1 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=30Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead
CI201209A-300-1
Z=30Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead CI201209A-300-1
Z=30Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead

Z=30Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI201209A-300-1
Product Name Z=30Ohm@100MHz, 25%, 0.03Ohm, 3000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 30 ohms
DCR 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402FL (1005) Series Wirewound Ferrite Beads - 0402FL-331 0402FL-331XJRW - Coilcraft, Inc.
Specs
Impedance 2330 ohms
DCR 0.4750 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Fixed Inductors - KQ0805TE18NJ - 1108431-KQ0805TE18NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Ferrite Beads - 2176494-6 - TE Connectivity
Specs
Impedance 70 ohms
DCR 0.1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers