ITG Electronics, Inc. Z=87.1 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead AB035045-23

Description
Z=87.1 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
Datasheet
Description
Z=87.1 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=87.1 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead - AB035045-23 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=87.1 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
AB035045-23
Z=87.1 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead AB035045-23
Z=87.1 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead

Z=87.1 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number AB035045-23
Product Name Z=87.1 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
Technology Ferrite Bead
Impedance 87.1 ohms
DCR 0.0 ohms
Rated DC Current 0.0 milliamps
Operating Temperature -55 to 130 C (-67 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC2AY0017ANTR-ND - DigiKey
Specs
DCR 0.1000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 10uH 2.5MHz 0.18A Inductor and Choke - 71-0603LS-103XJLC - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 50 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers