ITG Electronics, Inc. Z=120Ohm@100MHz, 25%, 0.02Ohm, 4000mAmp Max. SMD Ferrite Bead CI201209A-121-2

Description
Z=120Ohm@100MHz, 25%, 0.02Ohm, 4000mAmp Max. SMD Ferrite Bead
Datasheet
Description
Z=120Ohm@100MHz, 25%, 0.02Ohm, 4000mAmp Max. SMD Ferrite Bead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z=120Ohm@100MHz, 25%, 0.02Ohm, 4000mAmp Max. SMD Ferrite Bead - CI201209A-121-2 - ITG Electronics, Inc.
Elmsford, NY, USA
Z=120Ohm@100MHz, 25%, 0.02Ohm, 4000mAmp Max. SMD Ferrite Bead
CI201209A-121-2
Z=120Ohm@100MHz, 25%, 0.02Ohm, 4000mAmp Max. SMD Ferrite Bead CI201209A-121-2
Z=120Ohm@100MHz, 25%, 0.02Ohm, 4000mAmp Max. SMD Ferrite Bead

Z=120Ohm@100MHz, 25%, 0.02Ohm, 4000mAmp Max. SMD Ferrite Bead

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Ferrite Beads
Product Number CI201209A-121-2
Product Name Z=120Ohm@100MHz, 25%, 0.02Ohm, 4000mAmp Max. SMD Ferrite Bead
Technology Ferrite Bead
Impedance 120 ohms
DCR 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC2CY0400ANTR-ND - DigiKey
Specs
DCR 0.2500 ohms
Rated DC Current 350 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.0022uH 250MHz 0.1A Inductor and Choke - 71-0603CS-2N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers