Draper, Inc.
The Luma 2/R is a large, portable spring-roller operated projection screen. A simple, practical choice wherever a large, portable spring-roller screen is required. Simple design, rugged construction. Housed in a steel case finished in black with matching endcaps. Features: *Attractive and practical choice wherever a large, portable spring-roller screen is required. *Simple in design and rugged in construction. *Housed in a steel case finished in black with matching endcaps. *Depending on surface, available in sizes through 12' x 12' and 15' NTSC. *Custom sizes available. *Warranted for one year against defects in materials and workmanship. *Optional Adjustable Floor Stand (Sold Separately) Adjustable Floor Stand is made of heavy gauge steel and anodized aluminum. The Floor Stand supports the Luma 2/R in an inverted position at floor level. Telescoping upright, the Floor Stand holds top of viewing surface when extended (maximum of 12'). Floor Stand assembles easily without tools. No Floor Stand component is longer than 6'.
Telescoping upright, the Floor Stand holds top of viewing surface when extended (maximum of 12').
Floor Stand assembles easily without tools.
No Floor Stand component is longer than 6'.
Depending on surface, available in sizes through 12' x 12' and 15' NTSC.
Custom sizes available.
Warranted for one year against defects in materials and workmanship.
Draper, Inc.
The Luma 2/R is a large, portable spring-roller operated projection screen. A simple, practical choice wherever a large, portable spring-roller screen is required. Simple design, rugged construction. Housed in a steel case finished in black with matching endcaps.
Features:
*Attractive and practical choice wherever a large, portable spring-roller screen is required.
*Simple in design and rugged in construction.
*Housed in a steel case finished in black with matching endcaps.
*Depending on surface, available in sizes through 12' x 12' and 15' NTSC.
*Custom sizes available.
*Warranted for one year against defects in materials and workmanship.
*Optional Adjustable Floor Stand (Sold Separately) Adjustable Floor Stand is made of heavy gauge steel and anodized aluminum. The Floor Stand supports the Luma 2/R in an inverted position at floor level. Telescoping upright, the Floor Stand holds top of viewing surface when extended (maximum of 12'). Floor Stand assembles easily without tools. No Floor Stand component is longer than 6'.
- Telescoping upright, the Floor Stand holds top of viewing surface when extended (maximum of 12').
- Floor Stand assembles easily without tools.
- No Floor Stand component is longer than 6'.
- Depending on surface, available in sizes through 12' x 12' and 15' NTSC.
- Custom sizes available.
- Warranted for one year against defects in materials and workmanship.