SMART Technologies
An interactive whiteboard, projector, and an extended control panel - combined. The 600i integrated system adds flexibility and efficiency to the classroom by helping you easily access and control all multimedia devices from the front of the whiteboard.
The SMART Board 600i interactive whiteboard system combines an award-winning SMART Board interactive whiteboard, a 3D-ready SMART UF65 projector and an extended control panel. This integrated system adds flexibility and efficiency to the classroom by helping you easily access and control all multimedia devices and the projector from the front of the interactive whiteboard.
More freedom in your classroom
As a fully integrated learning system, the 600i streamlines your teaching experience by enabling you to engage students with interactive lessons while simultaneously accessing and controlling all your classroom technology.
Like all SMART Board interactive whiteboards, the 600i has a large, touch-enabled surface that allows you to write in digital ink with your finger or a pen, interact with applications and save your notes. The 600i also comes with SMART Notebook collaborative learning software, which helps you create, deliver and manage high-impact interactive lessons.
And if your classroom uses widescreen laptops and monitors, or if you just need a little more room to work, the system is available in a wide-format option.
Focus on teaching
The SMART Board 600i interactive whiteboard system starts up with a push of a button, so you can begin teaching right away. The integrated system also makes it easy to access and control all of your classroom technology, including the SMART UF65 projector, from the extended control panel. The SMART UF65 projector is 3D-ready and features both shadow reduction and a high-quality projected image. The projector is also energy efficient, and because it is located directly above the interactive whiteboard, the system fits virtually any classroom.
Enable hands-on learning
The key to the SMART Board interactive whiteboard is touch. Write, erase, move objects and control applications by touching or writing on the interactive whiteboard. You can also write with a pen, erase with your palm and move objects with your finger without having to press buttons, access on-screen menus or replace tools in the Pen Tray. Our Touch Recognition feature makes it possible.
Available in several models:
-SB640i4: 48"/ 121.9cm diagonal
-SB660i4: 64"/ 162.2cm diagonal
-SB680i4: 77"/ 195.6cm diagonal
-SB685i4: 87 1/8"/ 221.3cm diagonal 16:10 aspect
-SB690i4: 94 1/4"/ 239.3cm diagonal 16:9 aspect
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projection Screens |
| Product Number | 600i4 Series |
| Product Name | SMART Board 600 Series Interactive Whiteboard System & UF65 Projector System |