Stewart Filmscreen Corp.
An innovative front projection material designed and engineered to maximize performance of today's new-age 1080p technology.
GrayHawkRS G3 is an innovative front projection material designed and engineered to maximize performance of today's new-age 1080p technology. The G3's ultra-fine optical coating improves uniformity for consistent brightness across the entire screen. This unique feature, combined with the neutral density gray base, dramatically increases black levels, shadow detailing and overall color saturation providing the viewer with the maximum resolution and superb quality image.
Industry's first gray-based reference standard screen material
Re-formulated optical coating allows for enhanced focusing capabilities
Excellent performance in ambient light environments
Offers superb black levels, shadow detailing and overall color saturation
Increased image contrast and resolution
Endorsed by Joe Kane Productions (JKP)
Certified by the Imaging Science Foundation (ISF)
Manufacturer warranty
Flame retardant
Washable (see proper cleaning instructions)
Stewart Filmscreen Corp.
An innovative front projection material designed and engineered to maximize performance of today's new-age 1080p technology.
GrayHawkRS G3 is an innovative front projection material designed and engineered to maximize performance of today's new-age 1080p technology. The G3's ultra-fine optical coating improves uniformity for consistent brightness across the entire screen. This unique feature, combined with the neutral density gray base, dramatically increases black levels, shadow detailing and overall color saturation providing the viewer with the maximum resolution and superb quality image.
- Industry's first gray-based reference standard screen material
- Re-formulated optical coating allows for enhanced focusing capabilities
- Excellent performance in ambient light environments
- Offers superb black levels, shadow detailing and overall color saturation
- Increased image contrast and resolution
- Endorsed by Joe Kane Productions (JKP)
- Certified by the Imaging Science Foundation (ISF)
- Manufacturer warranty
- Flame retardant
- Washable (see proper cleaning instructions)