Da - Lite Screen Company LLC
Provides a perfectly flat viewing surface for video projection applications
Offering a 45-degree cut frame for a sleek, modern appearance, the Cinema Contour® is an ideal choice for any fixed wall screen application. The Cinema Contour® frame is designed with a 3" wide frame and is standard with Da - Lite's Pro-Trim finish. Pro-Trim is a fabric frame covering that aesthetically enhances the appearance of the installation and absorbs light that surrounds the viewing area of the screen. The screen material snaps onto the back of the Cinema Contour® frame for a perfectly flat viewing surface.
All JKP Affinity screens feature HD Progressive 0.6 or 0.9 fabric. A JKP endorsed projection screen material, HD Progressive is formulated to produce true color and white field uniformity. This screen fabric offers excellent depth of modulation for even the most demanding high definition projection devices.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projection Screens |
| Product Number | Cinema Contour® |
| Product Name | JKP Affinity - Cinema Contour® |