Vutec Corporation - Lectric IV In-Ceiling Tab-Tensioned Screen with Service & Trap Door
The Lectric IV is a ceiling flush mount motorized screen; suitable for air handling spaces and designed for use with flexible tab-tensioned fabrics. Its design accommodates additional leader lengths and includes a built-in trim kit and an internal sliding bracket mounting system. The Lectric IV is the ideal choice for installation up to 180" diagonal. Lectric IV also includes a pre-construction option that allows the housing to be installed prior to the fabric and motor assembly. This provides for safety and security for new construction or renovation applications. CLICK TO VIEW LECTRIC IV
Extruded plenum rated aluminum housing with white or black powder coated finish
Pre-construction housing available
Large diameter rigid ribbed aluminum roller featuring Vutec's FRS (Fabric Relief Step)
Standard 12" black leader
Interfaces with low voltage relays, IR, RF and RS-232 remote controls
Service door and trap door standard
Custom sizes and formats available
Available in 16:10 format
Vutec Corporation - Lectric IV In-Ceiling Tab-Tensioned Screen with Service & Trap Door
The Lectric IV is a ceiling flush mount motorized screen; suitable for air handling spaces and designed for use with flexible tab-tensioned fabrics. Its design accommodates additional leader lengths and includes a built-in trim kit and an internal sliding bracket mounting system.
The Lectric IV is the ideal choice for installation up to 180" diagonal. Lectric IV also includes a pre-construction option that allows the housing to be installed prior to the fabric and motor assembly. This provides for safety and security for new construction or renovation applications.
CLICK TO VIEW LECTRIC IV
- Extruded plenum rated aluminum housing with white or black powder coated finish
- Pre-construction housing available
- Large diameter rigid ribbed aluminum roller featuring Vutec's FRS (Fabric Relief Step)
- Standard 12" black leader
- Interfaces with low voltage relays, IR, RF and RS-232 remote controls
- Service door and trap door standard
- Custom sizes and formats available
- Available in 16:10 format