Vutec Corporation
Vu-Flex Pro Duplex Two screen formats in one housing with a Green/Blue Chroma Key Screen Option
Using patented technology, our Vu-Flex Pro Duplex has been engineered to accommodate any two screen formats into one housing. 4:3, 16:9 and 2.35:1 aspect ratios. Eliminating the need for extra housing, Vu-Flex Pro Duplex is conveniently designed with a quiet motor-in-roller, trap doors, dual channel IR remote and uses self-supported fabrics. Engineered for ceiling mounted applications, Pro Duplex offers a wide variety of options, including custom screen sizes and formats. Pro Duplex offers the option to choose constant height for native 16:9 projectors or constant width for native 4:3 projectors. CLICK TO VIEW VU-FLEX PRO DUPLEX
Patented technology of the Vu-Flex Pro Duplex system (US patent no. 5,353,152)
Dual retractable 4:3 and 16:9 or 16:9 and 2.35:1 screen formats
Screens lower in same plane
Quiet motor-in-roller design
Ceiling flush mount with trap doors
Includes dual channel IR remote kit
MDF housing with standard black paint grade finish
Options
NEW Green or Blue chroma screen material
White or black aluminum ceiling trim kit
White or black mica finish
Vutec Corporation
Vu-Flex Pro Duplex Two screen formats in one housing with a Green/Blue Chroma Key Screen Option
Using patented technology, our Vu-Flex Pro Duplex has been engineered to accommodate any two screen formats into one housing. 4:3, 16:9 and 2.35:1 aspect ratios. Eliminating the need for extra housing, Vu-Flex Pro Duplex is conveniently designed with a quiet motor-in-roller, trap doors, dual channel IR remote and uses self-supported fabrics. Engineered for ceiling mounted applications, Pro Duplex offers a wide variety of options, including custom screen sizes and formats. Pro Duplex offers the option to choose constant height for native 16:9 projectors or constant width for native 4:3 projectors.
CLICK TO VIEW VU-FLEX PRO DUPLEX
- Patented technology of the Vu-Flex Pro Duplex system (US patent no. 5,353,152)
- Dual retractable 4:3 and 16:9 or 16:9 and 2.35:1 screen formats
- Screens lower in same plane
- Quiet motor-in-roller design
- Ceiling flush mount with trap doors
- Includes dual channel IR remote kit
- MDF housing with standard black paint grade finish
- Options
- NEW Green or Blue chroma screen material
- White or black aluminum ceiling trim kit
- White or black mica finish