Da - Lite Screen Company LLC
The Scenic Roller is our largest electrically operated projection screen.
The Scenic Roller is Da - Lite's largest capacity screen. Available in sizes from 10'6" x 14" to 30' x 30' with Matte White fabric, the Scenic Roller is the first choice for auditoriums and stage environments. Count on years of reliable service from the Scenic Roller compliments of its heavy-duty motor and synchronizer engineered to operate the screen with ease. The massive 7" roller ensures that the screen fabric hangs flat and the rigid clamps guarantee the roller will not bow. Available in both a motorized and manual version, the Scenic Roller provides the large screen solution to ensure the least favored viewer enjoys the presentation.
Ideal for large screen applications in stage or auditorium settings.
Electrically operated roll-up screen in sizes up to 30' High x 30' Wide.
Integrated turnbuckle assures proper fabric hang on wide screens.
Fabric is mildew resistant and washable
Da - Lite Screen Company LLC
The Scenic Roller is our largest electrically operated projection screen.
The Scenic Roller is Da - Lite's largest capacity screen. Available in sizes from 10'6" x 14" to 30' x 30' with Matte White fabric, the Scenic Roller is the first choice for auditoriums and stage environments. Count on years of reliable service from the Scenic Roller compliments of its heavy-duty motor and synchronizer engineered to operate the screen with ease. The massive 7" roller ensures that the screen fabric hangs flat and the rigid clamps guarantee the roller will not bow. Available in both a motorized and manual version, the Scenic Roller provides the large screen solution to ensure the least favored viewer enjoys the presentation.
- Ideal for large screen applications in stage or auditorium settings.
- Electrically operated roll-up screen in sizes up to 30' High x 30' Wide.
- Integrated turnbuckle assures proper fabric hang on wide screens.
- Fabric is mildew resistant and washable