Draper, Inc.
Highest quality spring-roller projection screen for wall or ceiling mounting. Includes the AutoReturn Spring Roller. For small to medium sized groups. Spring-roller operated. Housed in pentagonal steel case with a scratch-resistant white polyester finish and matching endcaps. Endcaps form universal hanging brackets for attachment to wall or ceiling. The AutoReturn Spring Roller includes a built-in inertia reduction mechanism. With AutoReturn the screen unrolls in the conventional manner, then slowly and gently retracts to the closed position on its own after a simple tug on the handle. Intermediate stop positions allow you to lower or raise the screen completely, or stop at any point in between. Prevents potential damage to the dowel or screen surface through repeated impact with the case. Patent Pending Features: *For small to medium sized groups. *Spring-roller operated, with pull cord. *This screen features our new AutoReturn Roller. The screen surface gently raises back into the case with a simple tug on the handle or pull cord *Depending on surface, available in sizes through 8' x 8' and 10' NTSC. *NTSC, HDTV and WideScreen format screens have black borders on all four sides. *Custom sizes available. *Warranted for one year against defects in materials and workmanship.
Black Masking Borders -- Available on AV format screens: 1 1/2" wide in sizes through 70" x 70"; 2" wide in larger sizes. All other formats have black borders on all four sides.
Projected Mounting Brackets -- 6", 10" and 14" fixed, and 18 1/4"-24" adjustable.
Pull Cord -- For sizes 70" wide and larger, a pull cord is included. AutoReturn Features:
Viewing surface pulls down easily, like a standard spring roller operated projection screen.
Return the screen to the case with a simple pull - no repetitive tugging or downward momentum is required to engage the AutoReturn Roller.
Screen surface retracts slowly and smoothly into the case, slowing even more as it approaches its upper limit.
Intermediate stop positions allow you to lower or raise the screen completely, or stop at any point in between.
Prevents potential damage to the dowel or screen surface through repeated impact with the case.
Cost-effective solution.
Patent Pending
Draper, Inc.
Highest quality spring-roller projection screen for wall or ceiling mounting. Includes the AutoReturn Spring Roller. For small to medium sized groups. Spring-roller operated. Housed in pentagonal steel case with a scratch-resistant white polyester finish and matching endcaps. Endcaps form universal hanging brackets for attachment to wall or ceiling. The AutoReturn Spring Roller includes a built-in inertia reduction mechanism. With AutoReturn the screen unrolls in the conventional manner, then slowly and gently retracts to the closed position on its own after a simple tug on the handle. Intermediate stop positions allow you to lower or raise the screen completely, or stop at any point in between. Prevents potential damage to the dowel or screen surface through repeated impact with the case. Patent Pending
Features:
*For small to medium sized groups.
*Spring-roller operated, with pull cord.
*This screen features our new AutoReturn Roller. The screen surface gently raises back into the case with a simple tug on the handle or pull cord
*Depending on surface, available in sizes through 8' x 8' and 10' NTSC.
*NTSC, HDTV and WideScreen format screens have black borders on all four sides.
*Custom sizes available.
*Warranted for one year against defects in materials and workmanship.
- Black Masking Borders -- Available on AV format screens: 1 1/2" wide in sizes through 70" x 70"; 2" wide in larger sizes. All other formats have black borders on all four sides.
- Projected Mounting Brackets -- 6", 10" and 14" fixed, and 18 1/4"-24" adjustable.
- Pull Cord -- For sizes 70" wide and larger, a pull cord is included.
AutoReturn Features:
- Viewing surface pulls down easily, like a standard spring roller operated projection screen.
- Return the screen to the case with a simple pull - no repetitive tugging or downward momentum is required to engage the AutoReturn Roller.
- Screen surface retracts slowly and smoothly into the case, slowing even more as it approaches its upper limit.
- Intermediate stop positions allow you to lower or raise the screen completely, or stop at any point in between.
- Prevents potential damage to the dowel or screen surface through repeated impact with the case.
- Cost-effective solution.
- Patent Pending