Visual Sound, Inc. 50 x 50 in. Wall Screen 6550M

Description
Bretford Manufacturing, Inc. Series 65 Wall Screen Bretford offers versatile manual multimedia wall screen that are perfect for any classroom or office. Screens may be easily mounted directly on the wall or hung from the ceiling with built-in mounting rings. To meet your specialized needs, select from four sizes. Matte White (M) fabric offers an excellent general purpose surface ideal for classrooms or training rooms. Fabric includes black borders. Octagonal cases are solid steel with a white finish will withstand years of use. Case includes built-in mounting rings. Features a matching slat which fits into case opening to keep out dust and dirt. Because different hardware is required for different wall types, mounting hardware is not included. Matte White fabric is still the best all-around viewing surface for all types of projection Pull-down feature stops the viewing surface at 4:3 ratio for video-view format, then again for square format Perfect for any classroom or office Screens may be mounted directly on the wall, on a map rail, or from the ceiling with built-in mounting rings or accessory mounting brackets Octagonal cases are solid steel with a white finish and will withstand years of use Matching slat which fits into case opening to keep out dust and dirt
Description
Bretford Manufacturing, Inc. Series 65 Wall Screen Bretford offers versatile manual multimedia wall screen that are perfect for any classroom or office. Screens may be easily mounted directly on the wall or hung from the ceiling with built-in mounting rings. To meet your specialized needs, select from four sizes. Matte White (M) fabric offers an excellent general purpose surface ideal for classrooms or training rooms. Fabric includes black borders. Octagonal cases are solid steel with a white finish will withstand years of use. Case includes built-in mounting rings. Features a matching slat which fits into case opening to keep out dust and dirt. Because different hardware is required for different wall types, mounting hardware is not included. Matte White fabric is still the best all-around viewing surface for all types of projection Pull-down feature stops the viewing surface at 4:3 ratio for video-view format, then again for square format Perfect for any classroom or office Screens may be mounted directly on the wall, on a map rail, or from the ceiling with built-in mounting rings or accessory mounting brackets Octagonal cases are solid steel with a white finish and will withstand years of use Matching slat which fits into case opening to keep out dust and dirt

Suppliers

Company
Product
Description
Supplier Links
50 x 50 in. Wall Screen - 6550M - Visual Sound, Inc.
Broomall, PA, USA
50 x 50 in. Wall Screen
6550M
50 x 50 in. Wall Screen 6550M
Bretford Manufacturing, Inc. Series 65 Wall Screen Bretford offers versatile manual multimedia wall screen that are perfect for any classroom or office. Screens may be easily mounted directly on the wall or hung from the ceiling with built-in mounting rings. To meet your specialized needs, select from four sizes. Matte White (M) fabric offers an excellent general purpose surface ideal for classrooms or training rooms. Fabric includes black borders. Octagonal cases are solid steel with a white finish will withstand years of use. Case includes built-in mounting rings. Features a matching slat which fits into case opening to keep out dust and dirt. Because different hardware is required for different wall types, mounting hardware is not included. Matte White fabric is still the best all-around viewing surface for all types of projection Pull-down feature stops the viewing surface at 4:3 ratio for video-view format, then again for square format Perfect for any classroom or office Screens may be mounted directly on the wall, on a map rail, or from the ceiling with built-in mounting rings or accessory mounting brackets Octagonal cases are solid steel with a white finish and will withstand years of use Matching slat which fits into case opening to keep out dust and dirt

Bretford Manufacturing, Inc.

Series 65 Wall Screen

Bretford offers versatile manual multimedia wall screen that are perfect for any classroom or office. Screens may be easily mounted directly on the wall or hung from the ceiling with built-in mounting rings. To meet your specialized needs, select from four sizes. Matte White (M) fabric offers an excellent general purpose surface ideal for classrooms or training rooms. Fabric includes black borders. Octagonal cases are solid steel with a white finish will withstand years of use. Case includes built-in mounting rings. Features a matching slat which fits into case opening to keep out dust and dirt. Because different hardware is required for different wall types, mounting hardware is not included.

  • Matte White fabric is still the best all-around viewing surface for all types of projection
  • Pull-down feature stops the viewing surface at 4:3 ratio for video-view format, then again for square format
  • Perfect for any classroom or office
  • Screens may be mounted directly on the wall, on a map rail, or from the ceiling with built-in mounting rings or accessory mounting brackets
  • Octagonal cases are solid steel with a white finish and will withstand years of use
  • Matching slat which fits into case opening to keep out dust and dirt
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Projection Screens
Product Number 6550M
Product Name 50 x 50 in. Wall Screen
Unlock Full Specs
to access all available technical data

Similar Products