Da - Lite Screen Company LLC
The new Pico Screen was designed with Pico Projectors in mind and creates the perfect lightweight portable projection system for business meetings, training, gaming and many other applications. Setup is a breeze and is as simple as removing the screen from the carrying case, pulling the two halves of the case apart and placing the screen on a table or stand. There are no latches or feet to deal with. Fully expanded, the viewing area of the screen is a 30" diagonal HDTV format. Since the screen maintains a constant height and is infinitely adjustable, an NTSC Video format can be easily achieved to accommodate a variety of source materials. The Da - Lite Pico Screen is standard with Video Spectra 1.5 gain screen material. In the closed position, the screen case is only 19" long and weighs 5 pounds.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projection Screens |
| Product Number | Pico |
| Product Name | Pico Screen |