Draper, Inc.
The Diplomat/R heavy-duty tripod projection screen is Draper's toughest tripod screen. Case is scratch resistant baked-on black plastisol on steel. Combines simplicity of design, rugged components, and careful workmanship. One-hand case adjustment. Suspension slat saddle in all sizes maintains a flat viewing surface.
All the best features of the Diplomat made more durable.
Case is scratch resistant baked-on black plastisol on steel.
Available with optional black carpet.
Suspension slat saddle in all sizes maintains a flat viewing surface.
Easy setup.
Exclusive Bell Leg Lock protects the Diplomat/R's sturdy gabled aluminum legs during storage and transportation.
Black PVC-backed 600-denier polyester zippered carrying case is optionally available.
Depending on surface, available in sizes through 96" x 96" and 10' NTSC.
NTSC format screens have black borders on all four sides.
Optional skirts to dress-up your presentation.
Warranted for one year against defects in materials and workmanship.
Draper, Inc.
The Diplomat/R heavy-duty tripod projection screen is Draper's toughest tripod screen. Case is scratch resistant baked-on black plastisol on steel. Combines simplicity of design, rugged components, and careful workmanship. One-hand case adjustment. Suspension slat saddle in all sizes maintains a flat viewing surface.
- All the best features of the Diplomat made more durable.
- Case is scratch resistant baked-on black plastisol on steel.
- Available with optional black carpet.
- Suspension slat saddle in all sizes maintains a flat viewing surface.
- Easy setup.
- Exclusive Bell Leg Lock protects the Diplomat/R's sturdy gabled aluminum legs during storage and transportation.
- Black PVC-backed 600-denier polyester zippered carrying case is optionally available.
- Depending on surface, available in sizes through 96" x 96" and 10' NTSC.
- NTSC format screens have black borders on all four sides.
- Optional skirts to dress-up your presentation.
- Warranted for one year against defects in materials and workmanship.