Da - Lite Screen Company LLC
Silver Lite 2.5 is a multi-purpose front projection surface that is optimized for passive linear and circular 3D applications and is also an excellent 2D screen material. For passive 3D applications, the silver surface maintains 99.3% of polarized light and the 2.5 gain of the material compensates for the light lost in the polarization filtering process. The polarization retention and high extinction ratio eliminate the ghosting or crosstalk common with stereoscopic 3D projection. For 2D projection, the gain and high contrast characteristics of the material make it perfect for projection in high ambient light conditions or for use with a low output projector. Silver Lite 2.5 is a washable surface and has a 25 degree viewing half angle.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projection Screens |
| Product Number | Silver Lite 2.5 |
| Product Name | Silver Lite 2.5 2D/3D Fabric |