Buhl Industries, Inc.
The Buhl WS-W80 is a 80" X 80" inch wall or ceiling mounted projection screen that's perfect for classroom, business and home theater applications. It features a durable flame retardant and mildew resistant screen material with superior reflectivity and a matte white surface, rolled into a rugged metal case. A 1" boarder is incorporated in the screen surface. Buhl tripod screens are perfect for all mobile applications including computer, video, slide and overhead projection in the office, classroom and home theater.
Product Features:
*Superior reflectivity, flat surface, wind-up mechanism, superior hardened steel
*Flame retardant, mildew resistant, matte white fabric
*Unique pull stop-start feature
*Wall mount brackets are also available
*Heavy-duty 1 " roller
*1" border on screen sides
Screen Fabric Information:
*Matte White
*The most versatile screen surface and the premier choice when ambient light is controllable. It evenly distributes light over a wide viewing area while colors remain bright and life-like, with no shifts in hue. Screen surface can be cleaned with mild soap and water. Flame retardant and mildew resistant.
HamiltonBuhl (VCOM)
The Buhl WS-W80 is a 80" X 80" inch wall or ceiling mounted projection screen that's perfect for classroom, business and home theater applications.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projection Screens |
| Product Number | WS-W80 |
| Product Name | Buhl Wall Screen, 80"x 80", White with Black Borders |