Draper, Inc.
Draper's new TheatreMask Screen Masking System makes changing screen formats a snap. Installs directly over a fixed screen, like Draper's Clarion or Cineperm and masks either the width or height of the screen to match your video content.
Draper's TheatreMask screen masking system installs directly over a fixed screen and makes changing formats a snap! TheatreMask is offered in two distinct models (TheatreMask WMS and TheatreMask HMS). TheatreMask WMS (Width Masking System) for 2.35:1 format screens masks screen width to a variety of preset and custom positions and TheatreMask HMS (Height Masking System) for 16:9/HDTV screens masks height.
TheatreMask installs quickly and easily covering a screen frame width up to 3.5" (like Draper's Clarion and Cineperm Screens). Draper's low-profile TheatreMask is a slim 3.75" deep and only adds 6-1/4" on each side, making it one of the most streamlined screen masking systems in the industry. Relive your favorite movie moments in style as the masks glide quietly into place for show time. TheatreMask is the "must have" masking system for high end home theatre.
TheatreMask WMS
Easily masks screen width at the touch of a remote while height remains constant. TheatreMask WMS (Width Masking System) for 2.35:1 format screens masks the width, left and right, from native 2.35:1 to 1.85:1, 16:9/HDTV, 4:3/NTSC preset formats or anywhere between. TheatreMask WMS is designed to install over a 2.35:1 format screen in sizes through 152" diagonal.
TheartreMask HMS
From native 16:9/HDTV, masks screen height, top and bottom, while width remains constant. TheatreMask HMS (Height Masking System) for 16:9/HDTV format screens masks the screen height from native 16:9/HDTV to 2.35:1 format or anywhere between. TheatreMask HMS is designed to install over a 16:9/HDTV format screen in sizes through 142" diagonal.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projection Screens |
| Product Number | TheatreMask Screen Masking |
| Product Name | TheatreMask Screen Masking System. |