Da - Lite Screen Company LLC
Impressive architectural design adds sophistication to every installation.
Heavy-duty box frame construction of 2 3/4" x 3" (69.85mm x 76mm) rectangular dovetailed tube of .125" (3.18mm) wall thickness is secured at the corners with self-tapping screws and mounting clips of .125" aluminum channel.
Dovetailed design eliminates light leaks without caulking.
Ideal for larger, heavier glass or acrylic screens in 1/2" thickness up to 10' x 20' glass and 9' x 18' acrylic.
Available in an anodized black finish.
Frame dimension equals viewing area plus 2 7/8".
Da - Lite Screen Company LLC
Impressive architectural design adds sophistication to every installation.
- Heavy-duty box frame construction of 2 3/4" x 3" (69.85mm x 76mm) rectangular dovetailed tube of .125" (3.18mm) wall thickness is secured at the corners with self-tapping screws and mounting clips of .125" aluminum channel.
- Dovetailed design eliminates light leaks without caulking.
- Ideal for larger, heavier glass or acrylic screens in 1/2" thickness up to 10' x 20' glass and 9' x 18' acrylic.
- Available in an anodized black finish.
- Frame dimension equals viewing area plus 2 7/8".