Vutec Corporation - Lectric II Flush Ceiling Mount Screen with Service & Trap Door
The Lectric II is an extruded aluminum ceiling flush mount motorized screen; suitable for air handling spaces and designed for use with all self-supported screen surfaces. This design accommodates additional leader lengths and includes a built-in ceiling trim kit and an easy mounting internal sliding bracket system. The Lectric II is the ideal choice for installation up to 180" diagonal. Lectric II also includes a pre-construction option that allows the housing to be installed independently prior to the fabric and motor assembly. This provides for safety and ease of installation for new construction or renovation applications. CLICK TO VIEW LECTRIC II
Extruded plenum rated aluminum housing with white or black powder coated finish
Pre-construction housing available
Rigid large diameter ribbed aluminum roller featuring Vutec's FRS (Fabric Relief Step)
Standard 12" black leader
Interfaces with low voltage relays, IR, RF and RS-232 remote controls
Service door and trap doors are standard
Custom sizes available
Available in 16:10 format
Optional 110V Silent Motor
Limited Sizes
Service door only
Vutec Corporation - Lectric II Flush Ceiling Mount Screen with Service & Trap Door
The Lectric II is an extruded aluminum ceiling flush mount motorized screen; suitable for air handling spaces and designed for use with all self-supported screen surfaces. This design accommodates additional leader lengths and includes a built-in ceiling trim kit and an easy mounting internal sliding bracket system.
The Lectric II is the ideal choice for installation up to 180" diagonal. Lectric II also includes a pre-construction option that allows the housing to be installed independently prior to the fabric and motor assembly. This provides for safety and ease of installation for new construction or renovation applications.
CLICK TO VIEW LECTRIC II
- Extruded plenum rated aluminum housing with white or black powder coated finish
- Pre-construction housing available
- Rigid large diameter ribbed aluminum roller featuring Vutec's FRS (Fabric Relief Step)
- Standard 12" black leader
- Interfaces with low voltage relays, IR, RF and RS-232 remote controls
- Service door and trap doors are standard
- Custom sizes available
- Available in 16:10 format
- Optional 110V Silent Motor
- Limited Sizes
- Service door only