Vutec Corporation - Lectric II-C MDF Flush Ceiling Mount Screen for Large Venues
The Lectric II-C MDF has been designed for large in-ceiling projection applications. The Lectric II-C MDF is an all MDF housing and is available in sizes up to 320" D (4:3). The Lectric II-C MDF has a plenum rated housings and interface with low voltage relays, IR, RF and RS-232 controls. CLICK TO VIEW LECTRIC II C MDF
Plenum rated heavy duty MDF housing
Rigid large diameter aluminum roller
Standard 12" black leader
Interfaces with low voltage relays, IR, RF and RS-232 remote controls
Custom sizes and formats available
Available in 16:10 and 2.40:1 formats
Optional Service door
Optional White or black aluminum ceiling trim kit
Optional White or black mica finish on service door and trim
Vutec Corporation - Lectric II-C MDF Flush Ceiling Mount Screen for Large Venues
The Lectric II-C MDF has been designed for large in-ceiling projection applications.
The Lectric II-C MDF is an all MDF housing and is available in sizes up to 320" D (4:3).
The Lectric II-C MDF has a plenum rated housings and interface with low voltage relays, IR, RF and RS-232 controls.
CLICK TO VIEW LECTRIC II C MDF
- Plenum rated heavy duty MDF housing
- Rigid large diameter aluminum roller
- Standard 12" black leader
- Interfaces with low voltage relays, IR, RF and RS-232 remote controls
- Custom sizes and formats available
- Available in 16:10 and 2.40:1 formats
- Optional Service door
- Optional White or black aluminum ceiling trim kit
- Optional White or black mica finish on service door and trim