Da - Lite Screen Company LLC
Large venue motorized screen with automatic closure door. Handsome white powder coated closure doors and case provide a clean look and allow easy installation of ceiling tiles. Designed to have the case installed during the "rough-in" stages of construction and the fabric assembly during the finish stage. Patented in-the-roller motor mounting system for quiet operation. Standard with built in Low Voltage Control and Decora style 3 button wall switch. UL Plenum Rated case. Matte White fabric up to and including 16' high will be seamless.
Designed to have the case installed during the "rough-in" stages of construction and the fabric assembly during the finish stage.
Handsome white powder coated closure doors and case provide a clean look and allow easy installation of ceiling tiles.
Available Viewing Surfaces(all fabrics are GREENGUARD® and GREENGUARD® Children and Schools Certified):
Matte White
Options:
Extra Drop available to lower picture area more than normal. 22' maximum total surface height including picture area except for 24' wide, where maximum drop is 18'.
No borders (Black masking borders standard).
Wireless Remote Control for LVC.
Radio Frequency Remote
Radio Frequency Range Extender available
Infrared Remote
Key Locking Cover Plate for 120 V Switch or LVC.
220/240 Volt (50 Hz) Motor.
Da - Lite Screen Company LLC
Large venue motorized screen with automatic closure door.
Handsome white powder coated closure doors and case provide a clean look and allow easy installation of ceiling tiles.
Designed to have the case installed during the "rough-in" stages of construction and the fabric assembly during the finish stage.
Patented in-the-roller motor mounting system for quiet operation.
Standard with built in Low Voltage Control and Decora style 3 button wall switch.
UL Plenum Rated case.
Matte White fabric up to and including 16' high will be seamless.
- Designed to have the case installed during the "rough-in" stages of construction and the fabric assembly during the finish stage.
- Handsome white powder coated closure doors and case provide a clean look and allow easy installation of ceiling tiles.
- Available Viewing Surfaces(all fabrics are GREENGUARD® and GREENGUARD® Children and Schools Certified):
- Matte White
- Options:
- Extra Drop available to lower picture area more than normal. 22' maximum total surface height including picture area except for 24' wide, where maximum drop is 18'.
- No borders (Black masking borders standard).
- Wireless Remote Control for LVC.
- Radio Frequency Remote
- Radio Frequency Range Extender available
- Infrared Remote
- Key Locking Cover Plate for 120 V Switch or LVC.
- 220/240 Volt (50 Hz) Motor.