Da - Lite Screen Company LLC. 92" x 164" Viewing Area
The Fast-Fold® Deluxe series has been expanded to include an new HDTV format size. The 92" x 164" viewing area size is available with Da-Mat®, Da-Tex® (Rear), High Contrast Da-Tex® (Rear), Dual Vision and Ultra Wide Angle (Rear) fabrics. Fast-Fold® Deluxe frame and legs are constructed of sturdy 1-1/4" aluminum tubing and feature easy release latches for simple, quick set up and tear down of the screen. Fast-Fold® Deluxe with Da-Mat® fabric is standard with a foldable black backed material. This exclusive feature allows for the portability of a Fast-Fold® screen with the superior image quality and opacity of a black backed material. Black anodized frame option is available.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projection Screens |
| Product Number | Fast-Fold® Deluxe |
| Product Name | 8' x 14' Fast-Fold Deluxe |