Vutec Corporation - Lectric IV-C In-Ceiling Tab-Tensioned Screen for Large Venues
The Lectric IV-C has been designed for large in-ceiling projection applications. The Lectric IV-C features an all aluminum housing and can be ordered for pre-construction installations. Designed for use with flexible tab-tensioned screen surfaces including BriteWhite, PearlBrite, Rear-Vu and GreyDove. The Lectric IV-C housing is plenum rated and interface with low voltage relays, IR, RF and RS-232 remote controls. CLICK TO VIEW LECTRIC IV C
Heavy duty plenum rated extruded aluminum housing with white or black powder coated finish
Pre-construction housing available
Large diameter rigid ribbed aluminum roller featuring Vutec's FRS (Fabric Relief Step)
Standard 12" black leader
Interfaces with low voltage relays, IR, RF and RS-232 remote controls
Service door is standard
Custom sizes and formats available
Available in 16:10 and 2.40:1 formats
Vutec Corporation - Lectric IV-C In-Ceiling Tab-Tensioned Screen for Large Venues
The Lectric IV-C has been designed for large in-ceiling projection applications.
The Lectric IV-C features an all aluminum housing and can be ordered for pre-construction installations.
Designed for use with flexible tab-tensioned screen surfaces including BriteWhite, PearlBrite, Rear-Vu and GreyDove.
The Lectric IV-C housing is plenum rated and interface with low voltage relays, IR, RF and RS-232 remote controls.
CLICK TO VIEW LECTRIC IV C
- Heavy duty plenum rated extruded aluminum housing with white or black powder coated finish
- Pre-construction housing available
- Large diameter rigid ribbed aluminum roller featuring Vutec's FRS (Fabric Relief Step)
- Standard 12" black leader
- Interfaces with low voltage relays, IR, RF and RS-232 remote controls
- Service door is standard
- Custom sizes and formats available
- Available in 16:10 and 2.40:1 formats