Visual Sound, Inc. 50 x 50 in. Tripod Screen 3750MKE

Description
Bretford Manufacturing, Inc. Series 375 Tripod Screen When your presentation is on-the-move, you can always rely on a Bretford Multimedia Tripod Screen for fast and easy setup. All tripod screens feature a flexible steel rod adjustment for fabric tensioning which provides a smooth viewing surface.Select from a variety of screen sizes for your audience and room size. Matte White (M) fabric offers an excellent general purpose surface ideal for classrooms or training rooms which cleans easily with mild soap and water. Screen fabric includes black borders. Features mechanical leg lock, a plastic handle and steel slat with tension bar. Strong steel legs provide maximum support yet are still lightweight for transport. Bretford steel tripod screen cases are finished in black powder paint. Keystone Eliminator "hides" in the tube when not in use, making transport simpler Matte White Fabric is the best all-around fabric for all types of projection Rugged design yet light-weight enough to transport easily from room to room Portable design for fast and easy set-up Features mechanical leg lock, a plastic handle and steel slat with tension bar Steel case is finished in Black powder paint Strong, yet lightweight steel legs Viewing surfaces is Matte White ideal for classrooms or training rooms
Description
Bretford Manufacturing, Inc. Series 375 Tripod Screen When your presentation is on-the-move, you can always rely on a Bretford Multimedia Tripod Screen for fast and easy setup. All tripod screens feature a flexible steel rod adjustment for fabric tensioning which provides a smooth viewing surface.Select from a variety of screen sizes for your audience and room size. Matte White (M) fabric offers an excellent general purpose surface ideal for classrooms or training rooms which cleans easily with mild soap and water. Screen fabric includes black borders. Features mechanical leg lock, a plastic handle and steel slat with tension bar. Strong steel legs provide maximum support yet are still lightweight for transport. Bretford steel tripod screen cases are finished in black powder paint. Keystone Eliminator "hides" in the tube when not in use, making transport simpler Matte White Fabric is the best all-around fabric for all types of projection Rugged design yet light-weight enough to transport easily from room to room Portable design for fast and easy set-up Features mechanical leg lock, a plastic handle and steel slat with tension bar Steel case is finished in Black powder paint Strong, yet lightweight steel legs Viewing surfaces is Matte White ideal for classrooms or training rooms

Suppliers

Company
Product
Description
Supplier Links
50 x 50 in. Tripod Screen - 3750MKE - Visual Sound, Inc.
Broomall, PA, USA
50 x 50 in. Tripod Screen
3750MKE
50 x 50 in. Tripod Screen 3750MKE
Bretford Manufacturing, Inc. Series 375 Tripod Screen When your presentation is on-the-move, you can always rely on a Bretford Multimedia Tripod Screen for fast and easy setup. All tripod screens feature a flexible steel rod adjustment for fabric tensioning which provides a smooth viewing surface.Select from a variety of screen sizes for your audience and room size. Matte White (M) fabric offers an excellent general purpose surface ideal for classrooms or training rooms which cleans easily with mild soap and water. Screen fabric includes black borders. Features mechanical leg lock, a plastic handle and steel slat with tension bar. Strong steel legs provide maximum support yet are still lightweight for transport. Bretford steel tripod screen cases are finished in black powder paint. Keystone Eliminator "hides" in the tube when not in use, making transport simpler Matte White Fabric is the best all-around fabric for all types of projection Rugged design yet light-weight enough to transport easily from room to room Portable design for fast and easy set-up Features mechanical leg lock, a plastic handle and steel slat with tension bar Steel case is finished in Black powder paint Strong, yet lightweight steel legs Viewing surfaces is Matte White ideal for classrooms or training rooms

Bretford Manufacturing, Inc.

Series 375 Tripod Screen

When your presentation is on-the-move, you can always rely on a Bretford Multimedia Tripod Screen for fast and easy setup. All tripod screens feature a flexible steel rod adjustment for fabric tensioning which provides a smooth viewing surface.Select from a variety of screen sizes for your audience and room size. Matte White (M) fabric offers an excellent general purpose surface ideal for classrooms or training rooms which cleans easily with mild soap and water. Screen fabric includes black borders. Features mechanical leg lock, a plastic handle and steel slat with tension bar. Strong steel legs provide maximum support yet are still lightweight for transport. Bretford steel tripod screen cases are finished in black powder paint.

  • Keystone Eliminator "hides" in the tube when not in use, making transport simpler
  • Matte White Fabric is the best all-around fabric for all types of projection
  • Rugged design yet light-weight enough to transport easily from room to room
  • Portable design for fast and easy set-up
  • Features mechanical leg lock, a plastic handle and steel slat with tension bar
  • Steel case is finished in Black powder paint
  • Strong, yet lightweight steel legs
  • Viewing surfaces is Matte White ideal for classrooms or training rooms
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Projection Screens
Product Number 3750MKE
Product Name 50 x 50 in. Tripod Screen
Unlock Full Specs
to access all available technical data

Similar Products