Da - Lite Screen Company LLC
In a move to meet the market demand for our 3D Virtual Grey front projection screen material, Da - Lite Screen Company has increased the gain on this innovative screen fabric by over 40 percent. The recently introduced 3D Virtual Grey with a gain of 1.85 replaces the previous 1.3 gain fabric that provides a dramatic improvement in the brightness of the projected image, while maintaining the superior 99 percent polar retention of the previous material. Since the introduction of Da - Lite's 3D Virtual Grey front projection screen and its companion rear projection fabric, 3D Virtual Black, the market for 3D has literally exploded. Da - Lite continues to be at the forefront of the passive stereoscopic 3D revolution that is seeing tremendous growth in both commercial and consumer applications. The 40 percent increase in brightness of the improved 3D Virtual Grey front projection screen is a direct result of meeting with both projector manufacturers and 3D content providers whose participation is essential for the continued growth of this exciting market. Designed specifically for 3D front projection systems, 3D Virtual Grey is a flexible projection fabric that retains 99 percent of polarized light. Other characteristics include the ability to maintain high extinction values, virtually eliminate ghosting or crosstalk common with stereoscopic 3D projection and excellent image contrast. 3D Virtual Grey offers a 1.85 gain, which is compatible with low levels of ambient light and is available in seamless sizes up to 16' in height.
Available in seamless sizes up to 16' high by any width
Preserves stereoscopic (passive 3D) images (99% retention)
Moderate focal length required
Identical gain and color matching for multiple screen applications
Excellent in environments where moderate ambient light is present
Washable
Da - Lite Screen Company LLC
In a move to meet the market demand for our 3D Virtual Grey front projection screen material, Da - Lite Screen Company has increased the gain on this innovative screen fabric by over 40 percent. The recently introduced 3D Virtual Grey with a gain of 1.85 replaces the previous 1.3 gain fabric that provides a dramatic improvement in the brightness of the projected image, while maintaining the superior 99 percent polar retention of the previous material. Since the introduction of Da - Lite's 3D Virtual Grey front projection screen and its companion rear projection fabric, 3D Virtual Black, the market for 3D has literally exploded. Da - Lite continues to be at the forefront of the passive stereoscopic 3D revolution that is seeing tremendous growth in both commercial and consumer applications. The 40 percent increase in brightness of the improved 3D Virtual Grey front projection screen is a direct result of meeting with both projector manufacturers and 3D content providers whose participation is essential for the continued growth of this exciting market. Designed specifically for 3D front projection systems, 3D Virtual Grey is a flexible projection fabric that retains 99 percent of polarized light. Other characteristics include the ability to maintain high extinction values, virtually eliminate ghosting or crosstalk common with stereoscopic 3D projection and excellent image contrast. 3D Virtual Grey offers a 1.85 gain, which is compatible with low levels of ambient light and is available in seamless sizes up to 16' in height.
- Available in seamless sizes up to 16' high by any width
- Preserves stereoscopic (passive 3D) images (99% retention)
- Moderate focal length required
- Identical gain and color matching for multiple screen applications
- Excellent in environments where moderate ambient light is present
- Washable