Da - Lite Screen Company LLC - The Multi Vision Imager's innovative design combines a fixed screen and a tab tensioned electric screen in one frame.
The Multi Vision Imager's innovative design combines a fixed frame screen and a tab tensioned electric screen in one frame. Both the fixed and retractable surfaces are tensioned at all times to ensure the flattest possible surface for optimal viewing. The design allows for the use of Da - Lite's exclusive 3D Virtual Grey surface for passive 3D applications, which can then be retracted to reveal one of Da - Lite's industry leading proprietary flexible front projection surfaces for standard 2D projection. Alternatively, any two front projection 2D surfaces can also be specified allowing for two different types of surfaces to be used in a room where the light level may not be consistent, such as daytime and nighttime viewing. The Multi Vision Imager is available in standard HDTV format sizes up to a 159" diagonal and Cinemascope sizes up to a 148" diagonal, or can be customized to fit your project specific dimensions.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projection Screens |
| Product Number | Multi Vision Imager |
| Product Name | Multi Vision Imager |