Da - Lite Screen Company LLC
The Slimline Electrol features a 2-3/4 inch diameter compact case allowing it to be unobtrusively placed anywhere and mounts to either a wall or ceiling.
Very compact case allows it to be unobtrusively placed anywhere in a room.
Patented rubber mounting system for in-the-roller motor
Easy to Install
Options:
No. 6, 6" Non-adjustable extension brackets
No. 11, 14" Non-adjustable extension brackets
No. 23, 18 1/4", 20" or 24"Adjustable extension brackets
No Borders (Black masking borders standard)
220 Volt (50 Hz) Motor
Black "Extra Drop" to lower picture area more than normal. Maximum total drop is 7' including picture area.
Black case (white standard).
Da - Lite Screen Company LLC
The Slimline Electrol features a 2-3/4 inch diameter compact case allowing it to be unobtrusively placed anywhere and mounts to either a wall or ceiling.
Very compact case allows it to be unobtrusively placed anywhere in a room.
- Patented rubber mounting system for in-the-roller motor
- Easy to Install
- Options:
- No. 6, 6" Non-adjustable extension brackets
- No. 11, 14" Non-adjustable extension brackets
- No. 23, 18 1/4", 20" or 24"Adjustable extension brackets
- No Borders (Black masking borders standard)
- 220 Volt (50 Hz) Motor
- Black "Extra Drop" to lower picture area more than normal. Maximum total drop is 7' including picture area.
- Black case (white standard).