Da - Lite Screen Company LLC
Designed for applications where a more realistic soundstage is desired, this fabric allows for the installation of speakers to be placed behind the surface.
Da - Lite has expanded its line of HD Progressive screen surfaces to include HD Progressive 1.1 Perf material, an acoustically transparent front projection fabric which allows speakers to be placed directly behind the screen. With virtually no sound loss and excellent image quality, this fabric provides the same optical characteristics as the HD Progressive 1.1 screen surface with specially designed perforations to allow the speakers to transmit the full range and brilliance of an original soundtrack while providing maximum clarity. With its unmatched uniformity, clarity, contrast and picture fidelity, the addition of the HD Progressive 1.1 Perf material gives both end users and integrators a wide range of HD Progressive screens to fit their needs. Da - Lite's HD Progressive projection screens feature low gain for an incredibly wide viewing angle and an image uniformity not seen prior to this combination of products. HD Progressive Screens from Da - Lite are specifically designed for High Definition Professional Broadcast and Home Theater applications. The new HD Progressive 1.1 Perf material is available on tensioned electric and fixed frame screens. The material is a washable surface with a gain of 1.1 and a viewing half angle of 85 degrees.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projection Screens |
| Product Number | HD Progressive 1.1 Perf |
| Product Name | HD Progressive 1.1 Perf |