Vutec Corporation - HD II & HD III Deluxe Manual Screen for Wall or Ceiling
Vutec II with 2" roller in 4:3 video format: in sizes from 60" to 84" diagonal, prices range from $220 - $285. HD III with 3" heavy duty roller in 4:3 video format: in sizes from 100" to 180" diagonal, prices range from $370 - $695. HDIII with 3" heavy duty roller in 16:9 HDTV format: in sizes from 92" to 147" diagonal, prices range from $370 - $615. See fabric selection, specification and pricing charts below for all sizes. CLICK TO VIEW HD II and HD III
Standard Matte White screen fabric only
Surface mount for wall or ceiling
Vutec EMS (EZ-Mounting System) included
Heavy duty aluminum housing with choice of black or white finishes
Standard 6" black leader
Vutec Corporation - HD II & HD III Deluxe Manual Screen for Wall or Ceiling
Vutec II with 2" roller in 4:3 video format: in sizes from 60" to 84" diagonal, prices range from $220 - $285.
HD III with 3" heavy duty roller in 4:3 video format: in sizes from 100" to 180" diagonal, prices range from $370 - $695.
HDIII with 3" heavy duty roller in 16:9 HDTV format: in sizes from 92" to 147" diagonal, prices range from $370 - $615.
See fabric selection, specification and pricing charts below for all sizes.
CLICK TO VIEW HD II and HD III
- Standard Matte White screen fabric only
- Surface mount for wall or ceiling
- Vutec EMS (EZ-Mounting System) included
- Heavy duty aluminum housing with choice of black or white finishes
- Standard 6" black leader