HamiltonBuhl (VCOM)
The Buhl TPS-T50 is a 50" X 50" inch projection screen with a built-in keystone eliminator.
Buhl Industries, Inc.
The Buhl TPS-T50 is a 50" X 50" inch projection screen with a built-in keystone eliminator. It features a durable flame retardant and mildew resistant screen material with superior reflectivity and a matte white surface, rolled into a rugged metal case.Buhl tripod screens are perfect for all mobile applications including computer, video, slide and overhead projection in the office and the classroom.
Product Features:
*Rugged steel case
*Chrome tripod legs
*Plastic end caps
*Easy-to-store and transport
*Matte white fabric - Flame retardant and mildew resistant
*2mm steel legs & housing
*Tripod adjusts height and housing position
*Heavy-duty 1 5/8" roller
*1" border on screen sides
Screen Fabric Information:
*Matte White
*The most versatile screen surface and the premier choice when ambient light is controllable. It evenly distributes light over a wide viewing area while colors remain bright and life-like, with no shifts in hue. Screen surface can be cleaned with mild soap and water. Flame retardant and mildew resistant.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projection Screens |
| Product Number | TPS-T50 |
| Product Name | Buhl Industries 50x50 TPS-T50 - Matte White Fabric - Square Format Projector Screen |