Visual Sound, Inc. 12 x 12 ft. Heavy-Duty Wall Screen 5022M

Description
Bretford Manufacturing, Inc. Series 500 Wall Screen Series 500 Large Wall Screens come in sizes ranging from 8' x 8' to 12' x 12'. Screens may be easily mounted on the wall with unique brackets, included with the screen. The brackets actaually trap the screen for security. Matte White fabric offers an excellent general purpose surface ideal for classrooms or training rooms. 12' x 12' screen has seamed fabric. Black borders for enhanced contrast. Square cases are solid steel with a white powder paint finish will withstand years of use. Features a matching slat which fits into case opening to keep out dust and dirt. Because different hardware is required for different wall types, mounting hardware is not included. All come with a pull rope so raising and lowering the screen is easy no matter how high the screen is mounted. Series 500 Auditorium Wall Screen is Bretford's largest manually operated wall screen coming in sizes as big as 12 x 12 feet Unique Wall Mounting Brackets included with the screen, actually lock the screen onto the bracket - very sturdy, very stable Ideal for use in smaller auditoriums or lecture halls Designed for easy installation to the wall and includes adjustable mounting brackets, mounting hardware not included All come with a pull rope so raising and lowering the screen is easy no matter how high the screen is mounted
Description
Bretford Manufacturing, Inc. Series 500 Wall Screen Series 500 Large Wall Screens come in sizes ranging from 8' x 8' to 12' x 12'. Screens may be easily mounted on the wall with unique brackets, included with the screen. The brackets actaually trap the screen for security. Matte White fabric offers an excellent general purpose surface ideal for classrooms or training rooms. 12' x 12' screen has seamed fabric. Black borders for enhanced contrast. Square cases are solid steel with a white powder paint finish will withstand years of use. Features a matching slat which fits into case opening to keep out dust and dirt. Because different hardware is required for different wall types, mounting hardware is not included. All come with a pull rope so raising and lowering the screen is easy no matter how high the screen is mounted. Series 500 Auditorium Wall Screen is Bretford's largest manually operated wall screen coming in sizes as big as 12 x 12 feet Unique Wall Mounting Brackets included with the screen, actually lock the screen onto the bracket - very sturdy, very stable Ideal for use in smaller auditoriums or lecture halls Designed for easy installation to the wall and includes adjustable mounting brackets, mounting hardware not included All come with a pull rope so raising and lowering the screen is easy no matter how high the screen is mounted

Suppliers

Company
Product
Description
Supplier Links
12 x 12 ft. Heavy-Duty Wall Screen - 5022M - Visual Sound, Inc.
Broomall, PA, USA
12 x 12 ft. Heavy-Duty Wall Screen
5022M
12 x 12 ft. Heavy-Duty Wall Screen 5022M
Bretford Manufacturing, Inc. Series 500 Wall Screen Series 500 Large Wall Screens come in sizes ranging from 8' x 8' to 12' x 12'. Screens may be easily mounted on the wall with unique brackets, included with the screen. The brackets actaually trap the screen for security. Matte White fabric offers an excellent general purpose surface ideal for classrooms or training rooms. 12' x 12' screen has seamed fabric. Black borders for enhanced contrast. Square cases are solid steel with a white powder paint finish will withstand years of use. Features a matching slat which fits into case opening to keep out dust and dirt. Because different hardware is required for different wall types, mounting hardware is not included. All come with a pull rope so raising and lowering the screen is easy no matter how high the screen is mounted. Series 500 Auditorium Wall Screen is Bretford's largest manually operated wall screen coming in sizes as big as 12 x 12 feet Unique Wall Mounting Brackets included with the screen, actually lock the screen onto the bracket - very sturdy, very stable Ideal for use in smaller auditoriums or lecture halls Designed for easy installation to the wall and includes adjustable mounting brackets, mounting hardware not included All come with a pull rope so raising and lowering the screen is easy no matter how high the screen is mounted

Bretford Manufacturing, Inc.

Series 500 Wall Screen

Series 500 Large Wall Screens come in sizes ranging from 8' x 8' to 12' x 12'. Screens may be easily mounted on the wall with unique brackets, included with the screen. The brackets actaually trap the screen for security. Matte White fabric offers an excellent general purpose surface ideal for classrooms or training rooms. 12' x 12' screen has seamed fabric. Black borders for enhanced contrast. Square cases are solid steel with a white powder paint finish will withstand years of use. Features a matching slat which fits into case opening to keep out dust and dirt. Because different hardware is required for different wall types, mounting hardware is not included. All come with a pull rope so raising and lowering the screen is easy no matter how high the screen is mounted.

  • Series 500 Auditorium Wall Screen is Bretford's largest manually operated wall screen coming in sizes as big as 12 x 12 feet
  • Unique Wall Mounting Brackets included with the screen, actually lock the screen onto the bracket - very sturdy, very stable
  • Ideal for use in smaller auditoriums or lecture halls
  • Designed for easy installation to the wall and includes adjustable mounting brackets, mounting hardware not included
  • All come with a pull rope so raising and lowering the screen is easy no matter how high the screen is mounted
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Projection Screens
Product Number 5022M
Product Name 12 x 12 ft. Heavy-Duty Wall Screen
Unlock Full Specs
to access all available technical data

Similar Products